CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
TSU102 - Amplifiers and Comparators-AMPLI
2-Ch CMOS Op-Amp, 9kHz BW, 5.5V, 580nA, Rail-to-Rail I/O, DFN Product overview: TSU102IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, 5.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU102IQ2T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035365-TSU102IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 650nA
Channel Output Current: 11mA
Gain Bandwidth Product (GBP): 9kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps Nanopower 5V CMOS op-amp
IC CMOS 2 CIRCUIT 8DFN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Operational Amplifier, Dual, 9 kHz, 2, 3 V/ms, 1.5V to 5.5V, DFN, 8 RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14077-2-ND | TSU102IQ2T | 687-TSU102IQ2T | 035365-TSU102IQ2T | TSU102IQ2T | TSU102IQ2T | TSU102IQ2T | TSU102IQ2T | TSU102IQ2T | 41Y2302 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 9kHz 5.5V DFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU102IQ2T | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 9 Khz, 2, 3 V/ms, 1.5V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | ||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-WFDFN | DFN8 | Tape and Reel | 8-DFN (2x2) | Surface Mount | 8-WFDFN | 8-WFDFN |