General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 937815-TSV358IYPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV358
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-10280-1, 497-10280-6, -497-10280-6, 497-10280-2, -497-10280-2, 497-10280-1
2-Ch Op Amp, 1.4MHz GBW, 2.5-6V, Rail-to-Rail, TSSOP Product overview: TSV358IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV358IYPT can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Gen Purp LV RR 2.5V to 6V 32Ohm 500pF
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10280-1-ND | 937815-TSV358IYPT | 687-TSV358IYPT | TSV358IYPT | TSV358IYPT | TSV358IYPT | TSV358IYPT | TSV358IYPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV358IYPT | 1.4MHz 6V TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 0.6000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | Tape and Reel | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |