Manufacturer: STMicroelectronics
Win Source Part Number: 108710-TSV732IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 68mA
Gain Bandwidth Product (GBP): 900kHz
Alternative Parts (Cross-Reference): LPV358IDGKR; MAX4477AUA+; TSV732IST; TSV852IST;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Dual 5V CMOS Op Amp, 900kHz GBP, 200uV Vos, 60uA Product overview: TSV732IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 900kHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 900kHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV732IST can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Hi acc micropower60A 900kHz 5V CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
OPAMP, 900KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 108710-TSV732IST | 497-13686-2-ND | 687-TSV732IST | TSV732IST | TSV732IST | 69AH3042 | TSV732IST | TSV732IST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV732IST | Instrumentation, Op Amps, Buffer Amps | Dual 5V 900kHz 60uA Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 900Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | |||||
| Source Current (IS) | 0.0600 milliamps | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | ||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.9000 MHz | 0.9000 MHz |