Dual Voltage Comparator, CMOS, 1.35-16V, 2Ch, 1.5us, TSSOP Product overview: TS393IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393IPT can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL MCRPWR 8TSSOP
Comparator General Purpose CMOS, Open-Drain 8-TSSOP
5mV 1pA TSSOP-8 Comparators ROHS
Analog Comparators Micropower Dual Volt
COMPARATOR, -40 TO 125DEG C, TSSOP-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS393IPT | TS393IPT | TS393IPT | TS393IPT | TS393IPT | 07AH7216 |
| Product Name | Dual 16V TSSOP Linear Comparator IC | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparator, -40 To 125Deg C, Tssop-8; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 1.35 to 16 volts | |||
| Power Dissipation (PD) | 625 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP | TSSOP |