Manufacturer: STMicroelectronics
Win Source Part Number: 712732-TSM109AID
Packaging: Tube
Type: with Voltage Reference
Mounting Style: SMD
Current - Output: 20mA at 5V
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: TSM109
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
Comparator with Voltage Reference 8-SOIC
IC COMPARATOR/VREF DUAL 8-SOIC
Analog Comparators Dual Comp/Volt Ref
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 712732-TSM109AID | TSM109AID | TSM109AID | TSM109AID |
| Product Name | Linear - Linear - Comparators - TSM109AID | Comparators | Linear - Comparators | Analog Comparators |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |