STMicroelectronics, Inc. Linear - Linear - Amplifiers - Special Purpose - TSM102IDT TSM102IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054169-TSM102IDT Packaging: Reel - TR Type: Amplifier, Comparator, Reference Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054169-TSM102IDT Packaging: Reel - TR Type: Amplifier, Comparator, Reference Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - TSM102IDT - 054169-TSM102IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TSM102IDT
054169-TSM102IDT
Linear - Linear - Amplifiers - Special Purpose - TSM102IDT 054169-TSM102IDT
Manufacturer: STMicroelectronics Win Source Part Number: 054169-TSM102IDT Packaging: Reel - TR Type: Amplifier, Comparator, Reference Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054169-TSM102IDT
Packaging: Reel - TR
Type: Amplifier, Comparator, Reference
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Amplifiers - 497-5444-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-5444-2-ND
Special Purpose Amplifiers 497-5444-2-ND
Amplifier, Comparator, Reference IC Power Management 16-SO

Amplifier, Comparator, Reference IC Power Management 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual Linear Comparator IC
771-TSM102IDT
Dual Linear Comparator IC 771-TSM102IDT
Dual Op-Amp + Dual Comparator + VRef (Bipolar), Adjustable Product overview: TSM102IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM102IDT can be used for catalog matching and distributor lookup.

Dual Op-Amp + Dual Comparator + VRef (Bipolar), Adjustable Product overview: TSM102IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM102IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Special Purpose Amplifiers
TSM102IDT
Special Purpose Amplifiers TSM102IDT
Special Purpose Amplifiers Voltage/Current Cont

Special Purpose Amplifiers Voltage/Current Cont

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM102IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM102IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSM102IDT
IC AMP COMP REF 16SO

IC AMP COMP REF 16SO

Supplier's Site
Linear - Amplifiers - Special Purpose - TSM102IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TSM102IDT
Linear - Amplifiers - Special Purpose TSM102IDT
IC AMP COMP REF 16SO

IC AMP COMP REF 16SO

Supplier's Site Datasheet
Special Purpose Amplifiers - TSM102IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TSM102IDT
Special Purpose Amplifiers TSM102IDT
Amplifier, Comparator, Reference IC Power Management 16-SO

Amplifier, Comparator, Reference IC Power Management 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Analog Comparators Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 054169-TSM102IDT 497-5444-2-ND 771-TSM102IDT TSM102IDT TSM102IDT TSM102IDT TSM102IDT
Product Name Linear - Linear - Amplifiers - Special Purpose - TSM102IDT Special Purpose Amplifiers Dual Linear Comparator IC Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tape and Reel 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484283P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details