Current Sense Amplifier 1 Circuit 8-SOIC
SP Amp Current Sense Amp Single 5.5V Automotive 8-Pin SO N T/R Product overview: TSC102IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC102IYDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 106909-TSC102IYDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3.5 V to 5.5 V
Operating Supply Current: 420μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): AD8418AWBRZ; TSC1031ID; TSC102IDT;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC OPAMP CURRENT SENSE 1MHZ 8SO
Operational Amplifiers - Op Amps High side current sense amplifier plus signal conditioning amplifier
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10820-2-ND | 687-TSC102IYDT | 106909-TSC102IYDT | TSC102IYDT | 761-TSC102IYDT | TSC102IYDT | TSC102IYDT | TSC102IYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC102IYDT | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP CURRENT SENSE 1MHZ 8SO | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO N | 8-SO | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 8 |