Manufacturer: STMicroelectronics
Win Source Part Number: 035048-TS372IDT
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 375μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 1pA
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Dual CMOS Voltage Comparator, 1.5-16V, SOIC, 600ns Product overview: TS372IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS372IDT can be used for catalog matching and distributor lookup.
TS372 - Amplifiers and Comparators-AMPLI
Analog Comparators Lo-Pwr Dual Voltage
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
IC COMP LP DUAL CMOS VOLT 8 SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 035048-TS372IDT | 692-TS372IDT | TS372IDT | TS372IDT | TS372IDT | TS372IDT |
| Product Name | Linear - Linear - Comparators - TS372IDT | Dual 16V SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 3 to 16 volts | 15 volts | ||||
| VOS | 10 millivolts | 10 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL | |||||
| Package Type | 8-SO | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) |