High side current sense amplifier
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
High Side Current Sense Amp, 500kHz BW, SOT-23, 24V Product overview: TSC101AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 24V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 24V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC101AILT can be used for catalog matching and distributor lookup.
Hi-Side Curr Sense Amplifier TSC101AILT
Hi-Side Curr Sense Amplifier TSC101AILT
Hi-Side Curr Sense Amplifier TSC101AILT
Manufacturer: STMicroelectronics
Win Source Part Number: 035279-TSC101AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500kHz
Amplifier Type: Current Sense
Slew Rate: 0.9 V/μs
Current - Input Bias: 5.5μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 24 V
Operating Supply Current: 165μA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
CURRENT SENSE AMPLIFIER, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; CMRR:105dB RoHS Compliant: Yes
Current Sense Amplifiers HIGH SIDE CURRENT 20V/V AMPLIFIER
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSC101AILT | 497-6945-6-ND | 687-TSC101AILT | 426190 | 426190P | 035279-TSC101AILT | 26R7206 | TSC101AILT | TSC101AILT | TSC101AILT | TSC101AILT | TSC101AILT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 500kHz 24V SOT-23 Operational Amplifier IC | Current Sensing Amplifiers | Current Sensing Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC101AILT | Current Sense Amplifier, Sot23-5; No. Of Amplifiers Stmicroelectronics | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SC-74A, SOT-753 | Tape and Reel | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23-5 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | ||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||||
| Source Current (IS) | 0.1650 milliamps | 0.1650 milliamps | 0.1650 milliamps | 0.1650 milliamps | ||||||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | 0.9000 V/µs |