Dual Comparator IC, 1.35-16V, 2Ch, SOIC, 1.5us Response Product overview: TS393CDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393CDT can be used for catalog matching and distributor lookup.
TS393 - Amplifiers and Comparators-AMPLI
COMPARATOR, DUAL, 1.5US, SOIC-8; Comparator Type:CMOS; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2.7V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull; Operating RoHS Compliant: Yes
Analogue Comparator, Dual, CMOS, 2, 1.5 s, 2.7V to 16V, SOIC, 8 RoHS Compliant: Yes
IC COMPARATOR DUAL MCRPWR 8-SOIC
Comparator General Purpose CMOS, Open-Drain 8-SOIC
Analog Comparators Micropower Dual Volt
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS393CDT | TS393CDT | 94Y6515 | 94W9997 | TS393CDT | TS393CDT | TS393CDT |
| Product Name | Dual 16V SOIC Linear Comparator IC | Comparator, Dual, 1.5Us, Soic-8; Comparator Type Stmicroelectronics | Analogue Comparator, Dual, Cmos, 2, 1.5 S, 2.7V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Linear - Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| Power Dissipation (PD) | 710 milliwatts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | Tape and Reel | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |