General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 035399-TSV632IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: TSV632
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Alternative Parts (Cross-Reference): LTC6247IDC#PBF; LTC6256IDC#PBF; LTC6256CDC#PBF; LTC6247CDC#PBF;
Introduction Date: May 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Dual 5V CMOS Op-Amp, 880kHz GBP, 60uA, Rail-to-Rail Product overview: TSV632IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 880kHz, 60uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 880kHz, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632IQ2T can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DFN
OPAMP, 880KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:880kHz; Slew Rate:0.34V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Micro-Power CMOS OP AMP 60uA 880 kHz
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC OPAMP GP 2 CIRCUIT 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-12000-1-ND | 035399-TSV632IQ2T | 687-TSV632IQ2T | 1891929P | 1891929 | TSV632IQ2T | 07AH7203 | TSV632IQ2T | TSV632IQ2T | TSV632IQ2T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632IQ2T | Dual 5V 880kHz 60uA Operational Amplifier IC | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 880Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0500 milliamps | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||||||
| Slew Rate | 0.3400 V/µs | 0.3400 V/µs | 0.3400 V/µs | 3.40E-7 V/µs | 0.3400 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | 8-UFDFN Exposed Pad | 8-DFN (2x2) | Tape and Reel | DFN | Dfn | Automotive | 8-UFDFN Exposed Pad |