The TSM103WAIDT is a dual operational amplifier and voltage reference integrated circuit designed for applications requiring low power consumption and precision. It features a low input offset voltage of 0.5 mV typical and a supply current of 350 µA per op-amp at 5V. The device operates over a wide supply voltage range of 3V to 32V and can handle input common mode voltages that include ground. This IC provides a medium bandwidth of 0.9 MHz at unity gain and offers a large output voltage swing from 0V to (Vcc - 1.5V). It includes a fixed 2.5V voltage reference with a precision of ±0.4% or ±0.7%, capable of sinking current from 1 to 100 mA. The TSM103WAIDT also features 1.5 kV ESD protection, making it suitable for various applications in power supply management and data acquisition systems. The device is packaged in an SO-8 format, which is advantageous for space-constrained designs.
Manufacturer: STMicroelectronics
Win Source Part Number: 035346-TSM103WAIDT
Packaging: Reel - TR
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Family Name: TSM103
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Alternative Parts (Cross-Reference): UPC1251G2-E1-A; TLE2022QDREP; AS358MTR-G1;
Introduction Date: November 13, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Dual Op Amp & Voltage Ref, 900kHz BW, SOIC, 16V Product overview: TSM103WAIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103WAIDT can be used for catalog matching and distributor lookup.
Amplifier IC Power Management 8-SOIC
Amplifier IC Power Management 8-SOIC
Amplifier IC Power Management 8-SOIC
Amplifier IC Power Management 8-SOIC
IC AMPLIFIER 8SO
Dual operational amplifier and v
Dual operational amplifier and v
Operational Amplifiers - Op Amps Dual Op Amp Vltg Ref
Operational Amplifier, Dual, 0.9 MHz, 2, 0.4 V/ s, 3V to 32V, 1.5V to 16V, SOIC, 8 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035346-TSM103WAIDT | 771-TSM103WAIDT | 497-8163-2-ND | TSM103WAIDT | TSM103WAIDT | TSM103WAIDT | TSM103WAIDT | TSM103WAIDT | 38Y7987 |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - TSM103WAIDT | Dual 900kHz 16V SOIC Operational Amplifier IC | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 0.9 Mhz, 2, 0.4 V/ S, 3V To 32V, 1.5V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics |
| Package Type | 8-SO | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Operating Range | Power Management | ||||||||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 16 volts | ||||||||
| Slew Rate | 0.4000 V/µs |