Manufacturer: STMicroelectronics
Win Source Part Number: 798431-TS3704CDT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull
Number of Elements: 4
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 80dB CMRR
Family Name: TS3704
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): ALD4303SB; ALD4303ASB; TLC3704CDG4; TLC3704CDR;
Introduction Date: February 04, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Micropower quad CMOS voltage comparator
Quad CMOS Voltage Comparator, 1.35V-16V, 25uA, 1.2us, SOIC Product overview: TS3704CDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.35V, 16V, 25uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.35V, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704CDT can be used for catalog matching and distributor lookup.
Analog Comparators Micropower Quad Volt
COMPARATOR, 0 TO 70DEG C, SOIC-14; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:1.2µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
IC, COMPARATOR, QUAD, ANALOG, 14-SOIC, 14 PINS, IC OUTPUT TYPE: CMOS PUSH-PULL, SURFACE MOUNT, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC COMP QUAD CMOS MCRPWR 14SOIC
Comparator General Purpose CMOS, Push-Pull 14-SO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators |
| Product Number | 798431-TS3704CDT | TS3704CDT | 692-TS3704CDT | TS3704CDT | 07AH7215 | 49029762 | TS3704CDT | TS3704CDT |
| Product Name | Linear - Linear - Comparators - TS3704CDT | Quad 1.35V 16V 25uA Linear Comparator IC | Analog Comparators | Comparator, 0 To 70Deg C, Soic-14; Comparator Type Stmicroelectronics | IC Chip | Linear - Comparators | Comparators | |
| VOS | 5 millivolts | 5 millivolts | ||||||
| CMRR | 80 dB | 80 dB | 80 dB | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | CMOS; CMOS, Push-Pull | |||||||
| Standards | RoHS |