Manufacturer: STMicroelectronics
Win Source Part Number: 035124-TS4621MLEIJT
Packaging: Reel - TR
Type: Class G
Features: Depop, Differential Inputs, I2C, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-Flipchip (1.65x1.65)
Dimension: 16-WFBGA, FCBGA
Supply Voltage - Operating: 2.3 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
High-performance class-G stereo headphone amplifier Product overview: TS4621MLEIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4621MLEIJT can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
IC AMP CLASS G STEREO 16FLIPCHIP
Audio Amplifiers High Perf 2.1mA 5.5V 2.3 to 4.8V 0.6mA
IC AMP CLASS G STEREO 16FLIPCHIP
IC AMP CLASS G STEREO 16FLIPCHIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 035124-TS4621MLEIJT | 742-TS4621MLEIJT | 497-13065-2-ND | TS4621MLEIJT | TS4621MLEIJT | TS4621MLEIJT | TS4621MLEIJT | TS4621MLEIJT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS4621MLEIJT | High-Performance Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.3 to 4.8 volts | 2.3 to 4.8 volts | 2.3 to 4.8 volts | 2.3 to 4.8 volts | 4.8 to 2.3 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class G | Class G | Class G | |||||
| Package Type | 16-Flipchip (1.65x1.65) | Tape and Reel | 16-WFBGA, FCBGA | 16-WFBGA, FCBGA | 16-WFBGA, FCBGA | Surface Mount |