STMicroelectronics, Inc. Dual 1.4MHz 8V SOIC Operational Amplifier IC TS912BIDT

Description
Dual Op Amp, 1.4MHz BW, CMOS, SOIC, 8V Product overview: TS912BIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912BIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.4MHz BW, CMOS, SOIC, 8V Product overview: TS912BIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912BIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.4MHz 8V SOIC Operational Amplifier IC
687-TS912BIDT
Dual 1.4MHz 8V SOIC Operational Amplifier IC 687-TS912BIDT
Dual Op Amp, 1.4MHz BW, CMOS, SOIC, 8V Product overview: TS912BIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912BIDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.4MHz BW, CMOS, SOIC, 8V Product overview: TS912BIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912BIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912BIDT - 035213-TS912BIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912BIDT
035213-TS912BIDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912BIDT 035213-TS912BIDT
Manufacturer: STMicroelectronics Win Source Part Number: 035213-TS912BIDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 400μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): TLC2262CDR; TS912IYD; ICL7621BCSA+; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035213-TS912BIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): TLC2262CDR; TS912IYD; ICL7621BCSA+;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 1961442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1961442
Op Amps 1961442
STMicroelectronics TS912BIDT

STMicroelectronics TS912BIDT

Supplier's Site
Op Amps - 1961443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1961443P
Op Amps 1961443P
STMicroelectronics TS912BIDT

STMicroelectronics TS912BIDT

Supplier's Site
Op Amps - 1961443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1961443
Op Amps 1961443
STMicroelectronics TS912BIDT

STMicroelectronics TS912BIDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-6617-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6617-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6617-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6617-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6617-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6617-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6617-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6617-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6617-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912BIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS912BIDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS912BIDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS912BIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS912BIDT
Instrumentation, OP Amps, Buffer Amps TS912BIDT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS912BIDT
Operational Amplifiers - Op Amps TS912BIDT
Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V

Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS912BIDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS912BIDT
Instrumentation, OP Amps, Buffer Amps TS912BIDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS912BIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS912BIDT
Integrated Circuits (ICs) - Linear - Amplifiers TS912BIDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS912BIDT 035213-TS912BIDT 1961442 1961443P 497-6617-1-ND TS912BIDT TS912BIDT TS912BIDT TS912BIDT TS912BIDT
Product Name Dual 1.4MHz 8V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912BIDT Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
Slew Rate 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs
Bandwidth 1 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data