Manufacturer: STMicroelectronics
Win Source Part Number: 106550-TSV851AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1.3MHz Op-Amp, 5V, 130uA, SOT-23-5, 1Ch Product overview: TSV851AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5V, 130uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5V, 130uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV851AILT can be used for catalog matching and distributor lookup.
TSV851 - Op Amplifier low power and low cost
Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 106550-TSV851AILT | 497-12099-2-ND | 687-TSV851AILT | TSV851AILT | TSV851AILT | TSV851AILT | TSV851AILT | TSV851AILT | TSV851AILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV851AILT | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 5V 130uA SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | |||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| IBIAS | 0.0270 µA | 0.0270 µA | 0.0270 µA | ||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz |