STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSB611ILT

Description
Win Source Part Number: 1357560-TSB611ILT Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TSB611 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 92µA Current - Output / Channel: 28 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.18V/µs Gain Bandwidth Product: 480 kHz Current - Input Bias: 5 nA Voltage - Input Offset: 1 mV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1357560-TSB611ILT Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TSB611 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 92µA Current - Output / Channel: 28 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.18V/µs Gain Bandwidth Product: 480 kHz Current - Input Bias: 5 nA Voltage - Input Offset: 1 mV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357560-TSB611ILT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357560-TSB611ILT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357560-TSB611ILT
Win Source Part Number: 1357560-TSB611ILT Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Base Product Number: TSB611 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 92µA Current - Output / Channel: 28 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.18V/µs Gain Bandwidth Product: 480 kHz Current - Input Bias: 5 nA Voltage - Input Offset: 1 mV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1357560-TSB611ILT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TSB611
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 92µA
Current - Output / Channel: 28 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.18V/µs
Gain Bandwidth Product: 480 kHz
Current - Input Bias: 5 nA
Voltage - Input Offset: 1 mV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Op Amps - 1116492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1116492
Op Amps 1116492
STMicroelectronics TSB611ILT

STMicroelectronics TSB611ILT

Supplier's Site
Op Amps - 1116492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1116492P
Op Amps 1116492P
STMicroelectronics TSB611ILT

STMicroelectronics TSB611ILT

Supplier's Site
Op Amps - 1892098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1892098
Op Amps 1892098
STMicroelectronics TSB611ILT

STMicroelectronics TSB611ILT

Supplier's Site
Op Amps - 1892098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1892098P
Op Amps 1892098P
STMicroelectronics TSB611ILT

STMicroelectronics TSB611ILT

Supplier's Site
Op Amps - 1891897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891897
Op Amps 1891897
STMicroelectronics TSB611ILT

STMicroelectronics TSB611ILT

Supplier's Site
Op Amps - 1660963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1660963
Op Amps 1660963
STMicroelectronics TSB611ILT

STMicroelectronics TSB611ILT

Supplier's Site
Automotive 36V 0.14mA 510kHz Operational Amplifier IC - 687-TSB611ILT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 36V 0.14mA 510kHz Operational Amplifier IC
687-TSB611ILT
Automotive 36V 0.14mA 510kHz Operational Amplifier IC 687-TSB611ILT
Op Amp, 36V, 1ch, 0.14mA, 510kHz, Automotive Product overview: TSB611ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 0.14mA, 510kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 36V, 0.14mA, 510kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB611ILT can be used for catalog matching and distributor lookup.

Op Amp, 36V, 1ch, 0.14mA, 510kHz, Automotive Product overview: TSB611ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 0.14mA, 510kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 36V, 0.14mA, 510kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB611ILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16082-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16082-6-ND
Instrumentation, Op Amps, Buffer Amps 497-16082-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16082-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16082-2-ND
Instrumentation, Op Amps, Buffer Amps 497-16082-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16082-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16082-1-ND
Instrumentation, Op Amps, Buffer Amps 497-16082-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op-Amp, 480Khz, 0.18V/us, S??-23-5; No. Of Amplifiers Stmicroelectronics - 74Y8037 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 480Khz, 0.18V/us, S??-23-5; No. Of Amplifiers Stmicroelectronics
74Y8037
Op-Amp, 480Khz, 0.18V/us, S??-23-5; No. Of Amplifiers Stmicroelectronics 74Y8037
OP-AMP, 480KHZ, 0.18V/US, S??-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:480kHz; Slew Rate:0.18V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP-AMP, 480KHZ, 0.18V/US, S??-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:480kHz; Slew Rate:0.18V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 560Khz, 0.2V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics - 82Y7333 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 560Khz, 0.2V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics
82Y7333
Op-Amp, 560Khz, 0.2V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics 82Y7333
OP-AMP, 560KHZ, 0.2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:560kHz; Slew Rate:0.2V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 560KHZ, 0.2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:560kHz; Slew Rate:0.2V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSB611ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSB611ILT
Integrated Circuits (ICs) - Linear - Amplifiers TSB611ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSB611ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSB611ILT
Instrumentation, OP Amps, Buffer Amps TSB611ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSB611ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSB611ILT
Instrumentation, OP Amps, Buffer Amps TSB611ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSB611ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSB611ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSB611ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSB611ILT
Operational Amplifiers - Op Amps TSB611ILT
Operational Amplifiers - Op Amps Low power, rail-to-rail output, 36V operational amplifier

Operational Amplifiers - Op Amps Low power, rail-to-rail output, 36V operational amplifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1357560-TSB611ILT 1116492 1116492P 687-TSB611ILT 497-16082-6-ND 74Y8037 TSB611ILT TSB611ILT TSB611ILT TSB611ILT TSB611ILT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amps Op Amps Automotive 36V 0.14mA 510kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op-Amp, 480Khz, 0.18V/us, S??-23-5; No. Of Amplifiers Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Source Current (IS) 0.0920 milliamps 0.0920 milliamps 0.0920 milliamps 0.0920 milliamps
VOS 1 millivolts 1 millivolts 1 millivolts
IBIAS 0.0050 µA 0.0050 µA 0.0050 µA
GBW 0.4800 MHz 0.4800 MHz 0.4800 MHz
Slew Rate 0.1800 V/µs 0.1800 V/µs 1.80E-7 V/µs 0.1800 V/µs 0.1800 V/µs
Unlock Full Specs
to access all available technical data