Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
High side current sense amplifier
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifiers High side current sense amplifier
Current Sense Amplifier, High Side, 1, 7 A, TSSOP, 8, -40 C, 125 C RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT 8TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-14399-6-ND | TSC1021BIYPT | TSC1021BIYPT | TSC1021BIYPT | TSC1021BIYPT | 41Y2297 | TSC1021BIYPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Current Sense Amplifier, High Side, 1, 7 A, Tssop, 8, -40 C, 125 C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS |