Manufacturer: STMicroelectronics
Win Source Part Number: 043350-TS4995EIJT
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop Differential Inputs Standby Thermal Protection
Package: 9-UFBGA FCBGA
Manufacturer Device Package: 9-FlipChip
Standard Package: 1
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
1.2W fully differential audio power amplifier with selectable standby and 6db fixed gain Product overview: TS4995EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4995EIJT can be used for catalog matching and distributor lookup.
IC AMP AB MONO 1.2W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
IC AMP AB MONO 1.2W 9FLIPCHIP
IC AMP AB MONO 1.2W 9FLIPCHIP
Audio Amplifiers 1.2W input/output Diff Audio Pwr Amp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 043350-TS4995EIJT | 497-6101-2-ND | 742-TS4995EIJT | TS4995EIJT | TS4995EIJT | TS4995EIJT | TS4995EIJT | TS4995EIJT |
| Product Name | Integrated Circuits(ICs) | Audio Amplifiers | 1.2W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class AB | Class AB |