The TSB7192AIST is a precision rail-to-rail operational amplifier designed for a wide range of applications, including data acquisition, instrumentation, and motor control. It operates over a supply voltage range of 2.7 V to 36 V and features a gain bandwidth product of 22 MHz, making it suitable for high-speed applications. The amplifier has a low offset voltage of 300 µV maximum and a slew rate of 12 V/µs, which contributes to its precision performance. This device is stable with gains from +10 to -9 and includes an integrated EMI filter, enhancing its reliability in noisy environments. It also boasts a low noise specification of 12 nV/,àöHz, which is beneficial for sensitive signal processing tasks. The TSB7192AIST is rated for an extended temperature range of -40 °C to +125 °C and has a high ESD tolerance of 2 kV, making it suitable for automotive applications. The product is available in a MiniSO8 package, facilitating compact designs.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
OPAMP, 22MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:22MHz; Slew Rate:12V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers CONDITIONING & INTERFACES
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-18168-1-ND | TSB7192AIST | TSB7192AIST | 84AC3078 | TSB7192AIST | TSB7192AIST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 22Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| Slew Rate | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Automotive | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |