STMicroelectronics, Inc. 1MHz 1.35V 16V SOIC Operational Amplifier IC TS914AIDT

Description
4-Ch CMOS Op Amp, 1MHz GBW, 1.35V-16V, SOIC, 400uA Product overview: TS914AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.35V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.35V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914AIDT can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Ch CMOS Op Amp, 1MHz GBW, 1.35V-16V, SOIC, 400uA Product overview: TS914AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.35V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.35V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914AIDT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Op-Amp 18AC7861 from STMicroelectronics is a rail-to-rail CMOS quad operational amplifier designed for single or dual supply operation within a voltage range of 2.7V to 16V. It features a bandwidth of 1.4MHz and a slew rate of 1V/Oºs, making it suitable for a variety of applications requiring fast signal processing. The device exhibits low input bias current of 1pA and a maximum input offset voltage of 5mV, ensuring high precision in signal amplification. It can drive loads of 600Ω and 100Ω, with a typical output current capability of 40mA at a supply voltage of 3V. The operational amplifier is housed in a SOIC-14 package and is rated for an operating temperature range of -40°C to +125°C. Additionally, it includes latch-up immunity and comes with a Spice macromodel for simulation purposes.

Datasheet Summary
Powered by GS/AI

The Op-Amp 18AC7861 from STMicroelectronics is a rail-to-rail CMOS quad operational amplifier designed for single or dual supply operation within a voltage range of 2.7V to 16V. It features a bandwidth of 1.4MHz and a slew rate of 1V/Oºs, making it suitable for a variety of applications requiring fast signal processing. The device exhibits low input bias current of 1pA and a maximum input offset voltage of 5mV, ensuring high precision in signal amplification. It can drive loads of 600Ω and 100Ω, with a typical output current capability of 40mA at a supply voltage of 3V. The operational amplifier is housed in a SOIC-14 package and is rated for an operating temperature range of -40°C to +125°C. Additionally, it includes latch-up immunity and comes with a Spice macromodel for simulation purposes.

Suppliers

Company
Product
Description
Supplier Links
1MHz 1.35V 16V SOIC Operational Amplifier IC - 687-TS914AIDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 1.35V 16V SOIC Operational Amplifier IC
687-TS914AIDT
1MHz 1.35V 16V SOIC Operational Amplifier IC 687-TS914AIDT
4-Ch CMOS Op Amp, 1MHz GBW, 1.35V-16V, SOIC, 400uA Product overview: TS914AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.35V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.35V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914AIDT can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz GBW, 1.35V-16V, SOIC, 400uA Product overview: TS914AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.35V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.35V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914AIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-2311-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2311-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2311-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2311-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2311-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2311-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2311-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2311-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2311-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914AIDT - 035216-TS914AIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914AIDT
035216-TS914AIDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914AIDT 035216-TS914AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 035216-TS914AIDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 400μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.4MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035216-TS914AIDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS914AIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS914AIDT
Instrumentation, OP Amps, Buffer Amps TS914AIDT
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS914AIDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS914AIDT
Instrumentation, OP Amps, Buffer Amps TS914AIDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914AIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS914AIDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS914AIDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS914AIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS914AIDT
Integrated Circuits (ICs) - Linear - Amplifiers TS914AIDT
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS914AIDT
Operational Amplifiers - Op Amps TS914AIDT
Operational Amplifiers - Op Amps Quad Rail-to-Rail

Operational Amplifiers - Op Amps Quad Rail-to-Rail

Buy Now Datasheet
Op-Amp, 1.4Mhz, 1V/us, Soic-14; No. Of Amplifiers Stmicroelectronics - 18AC7861 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.4Mhz, 1V/us, Soic-14; No. Of Amplifiers Stmicroelectronics
18AC7861
Op-Amp, 1.4Mhz, 1V/us, Soic-14; No. Of Amplifiers Stmicroelectronics 18AC7861
OP-AMP, 1.4MHZ, 1V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 1.4MHZ, 1V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TS914AIDT 497-2311-2-ND 035216-TS914AIDT TS914AIDT TS914AIDT TS914AIDT TS914AIDT TS914AIDT 18AC7861
Product Name 1MHz 1.35V 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914AIDT Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op-Amp, 1.4Mhz, 1V/us, Soic-14; No. Of Amplifiers Stmicroelectronics
Standards RoHS RoHS
Supply Voltage (VS) 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
Slew Rate 0.8000 V/µs 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 1 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9624AR - 859817-AD9624AR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Op Amps - 1658395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers