Manufacturer: STMicroelectronics
Win Source Part Number: 035219-TS921IDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 1mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
1Ch Op Amp, 4MHz GBW, 80mA Out, 12V, BICMOS, SO Product overview: TS921IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 80mA, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 80mA, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS921IDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP-AMP, 4MHZ, 1.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single Rail-to-Rail
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035219-TS921IDT | 687-TS921IDT | 1892013 | 1892013P | 497-4074-2-ND | 18AC7862 | TS921IDT | TS921IDT | TS921IDT | TS921IDT | TS921IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS921IDT | 4MHz 80mA 12V Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 4Mhz, 1.3V/us, Soic-8; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | 2.7 volts | |||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| IBIAS | 0.0150 µA | 0.0150 µA | 0.0150 µA | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |