CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 035383-TSV622IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.19 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Family Name: TSV622
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 29μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 420kHz
Alternative Parts (Cross-Reference): LMV932MA; SGM8652XS/TR; LMV358QD;
Introduction Date: May 25, 2009
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TSV622 - 35 microa Rr I/O Dual Op Amplifier
Dual 5V CMOS Op-Amp, 420kHz GBP, Rail-to-Rail, 29uA Product overview: TSV622IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 420kHz, 29uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 420kHz, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV622IDT can be used for catalog matching and distributor lookup.
OPAMP, 420KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:420kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers 29uA 420 KHz LV Precision RR
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-8988-2-ND | 035383-TSV622IDT | TSV622IDT | 687-TSV622IDT | 26R7212 | TSV622IDT | TSV622IDT | TSV622IDT | TSV622IDT | TSV622IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV622IDT | Dual 5V 420kHz 29uA Operational Amplifier IC | Opamp, 420Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | ||||||
| Slew Rate | 0.1400 V/µs | 0.1900 V/µs | 0.1900 V/µs | 0.1400 V/µs | 1.40E-7 V/µs | 0.1400 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; SOIC8 | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |