General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 035229-TS924AIDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 1mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TLC2274ACDR; EL5410CSZ; TS924AIDT; EL5420CS-T13;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 4MHz BW, 1.3V/µs SR, SOIC, 2.7-12V Product overview: TS924AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS924AIDT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Rail-to-Rail High Output 8mA 4MHz
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC, OP AMP, RAIL-TO-RAIL, 4 CIRCUITS, 4MHZ, 1.3V/US, 12V, 80MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 4MHz, 1.3V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-15618-1-ND | 035229-TS924AIDT | 687-TS924AIDT | TS924AIDT | TS924AIDT | 32270833 | 33R1433 | TS924AIDT | TS924AIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS924AIDT | 4MHz 1.3V 12V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Op Amp, 4Mhz, 1.3V/us, Soic-14; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |