Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105
General Purpose Amplifier 4 Circuit 16-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO16
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSM104WAID | 296-34697-5-ND | TSM104WAID | TSM104WAID | TSM104WAID | TSM104WAID |
| Product Name | TSM104WA Quad OpAmp And Programmable Voltage Reference | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |