CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Win Source Part Number: 1357520-TSU112IQ2T
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Base Product Number: TSU112
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 950nA (x2 Channels)
Current - Output / Channel: 41 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 0.0027V/µs
Gain Bandwidth Product: 11.5 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 150 µV
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp Product overview: TSU112IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU112IQ2T can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
OPAMP, 11.5MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:11.5kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC CMOS 2 CIRCUIT 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-18185-1-ND | 1357520-TSU112IQ2T | 687-TSU112IQ2T | TSU112IQ2T | TSU112IQ2T | 84AC3098 | TSU112IQ2T | TSU112IQ2T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Opamp, 11.5Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 9.50E-4 milliamps | 9.50E-4 milliamps | 9.50E-4 milliamps | 9.50E-4 milliamps | ||||
| Slew Rate | 0.0027 V/µs | 0.0027 V/µs | 2.70E-9 V/µs | 0.0027 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |