Manufacturer: STMicroelectronics
Win Source Part Number: 035046-TS3704IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 80dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quad Comparator, ±8V/16V, 1.2µs, 4mA, SOIC, BICMOS Product overview: TS3704IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8V, 16V, 4mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 8V, 16V, 4mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3704IDT can be used for catalog matching and distributor lookup.
IC COMP MICROPWR QUAD V 14 SOIC
Analog Comparators Micropower Quad Volt
Comparator General Purpose CMOS, Push-Pull 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 035046-TS3704IDT | 692-TS3704IDT | TS3704IDT | TS3704IDT | TS3704IDT |
| Product Name | Linear - Linear - Comparators - TS3704IDT | Quad 8V 16V 4mA Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| CMRR | 80 dB | 80 dB | 80 dB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |