Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Op Amp, 6MHz, 2.7V/µs, 40V, 8-Pin, Automotive Product overview: TSB712IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6MHz, 2.7V, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 6MHz, 2.7V, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB712IYDT can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
OPAMP, 6MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:6MHz; Slew Rate:3V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-TSB712IYDTCT-ND | 687-TSB712IYDT | TSB712IYDT | TSB712IYDT | TSB712IYDT | TSB712IYDT | TSB712IYDT | 99AC0668 | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Automotive 6MHz 2.7V 40V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 6Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Operating Range | Automotive | ||||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||||
| Slew Rate | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | 3 V/µs |