Op-Amp, 1 ch, Low Power, ROR, TSV911AILT
8MHz Rail-to-Rail Op-Amp, 1-Ch, 5.5V, SOT-23, 35mA Product overview: TSV911AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5.5V, 35mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5.5V, 35mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV911AILT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035408-TSV911AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Family Name: TSV911
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TSV911AIYLT; MCP6241T-E/OTVAO; MCP6491T-E/OT;
Introduction Date: August 28, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Rail-to-Rail 8MHz
OPAMP, 8MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 179070 | 179070P | 687-TSV911AILT | 035408-TSV911AILT | 497-5998-6-ND | TSV911AILT | TSV911AILT | TSV911AILT | 69AH3043 | TSV911AILT | TSV911AILT |
| Product Name | Op Amps | Op Amps | 8MHz 5.5V 35mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911AILT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 8Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | ||||||
| Package Type | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | Tape and Reel | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount | |||
| Number of Pins | 5 | 5 | |||||||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | 4.5 V/µs |