Manufacturer: STMicroelectronics
Win Source Part Number: 901490-TSV634IQ4T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV634
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-12823-6, -497-12823-2, 497-12823-2, -497-12823-1, 497-12823-1
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
4-Ch CMOS Op-Amp, 1.3MHz BW, 60uA, RRIO, QFN Product overview: TSV634IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 60uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 60uA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV634IQ4T can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16QFN
IC OPAMP GP 880KHZ RRO 16VFQFPN
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
IC OPAMP GP 4 CIRCUIT 16QFN
Precision Amplifiers 60uA 880kHz CMOS 500uA 1.5V to 5.5V
IC OPAMP GP 4 CIRCUIT 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 901490-TSV634IQ4T | 497-12823-6-ND | 687-TSV634IQ4T | TSV634IQ4T | 761-TSV634IQ4T | TSV634IQ4T | TSV634IQ4T | TSV634IQ4T | TSV634IQ4T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV634IQ4T | Instrumentation, Op Amps, Buffer Amps | 1.3MHz 60uA QFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 880KHZ RRO 16VFQFPN | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-QFN (3x3) | 16-VFQFN Exposed Pad | Tape and Reel | Surface Mount | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount | ||
| Operating Range | Automotive | ||||||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps |