Dual Comparator, BiCMOS, 2.7-10V, 2us Delay, SOIC Product overview: TS862IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 10V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS862IDT can be used for catalog matching and distributor lookup.
Dual Rail To Rail 3V Micro Power Comp
Dual Rail To Rail 3V Micro Power Comp
Dual Rail To Rail 3V Micro Power Comp
Comparator General Purpose Push-Pull 8-SOIC
IC COMPARATOR R-R MCRPWR 8-SOIC
Analog Comparators MicroPwr BICMOS COMPARATORS
COMPARATOR, DUAL, 500NS, SOIC-8; Comparator Type:BiCMOS; No. of Comparators:2 Comparators; Response Time:500ns; Supply Voltage Range:2.7V to 10V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TS862IDT | 152028 | TS862IDT | TS862IDT | TS862IDT | 75AC2632 |
| Product Name | Dual 10V SOIC Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Analog Comparators | Comparator, Dual, 500Ns, Soic-8; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | ||||
| Power Dissipation (PD) | 710 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SO-8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |