Rail2rail 1 1V nanopwr pushpull comp
Rail2rail 1 1V nanopwr pushpull comp
IC COMPARATOR R-R 1.1V 8MSOP
Comparator General Purpose Push-Pull 8-MiniSO
Analog Comparators CONDITIONING & INTERFACES
COMPARATOR, NANOPOWER, DUAL, MINI SOIC-8; Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:8.3µs; Supply Voltage Range:1.1V to 5.5V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output Type:Push RoHS Compliant: Yes
| RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 276861 | TS882IYST | TS882IYST | TS882IYST | 52AC7769 |
| Product Name | Comparators | Linear - Comparators | Comparators | Analog Comparators | Comparator, Nanopower, Dual, Mini Soic-8; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Logic Output | Push Pull | ||||
| Package Type | MiniSO8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Mini SOIC | ||
| Number of Pins | 8 | 8 | |||
| CMRR | 78 dB | 78 dB |