STMicroelectronics, Inc. 1.3MHz 5.5V 130uA SOT-23 Operational Amplifier IC TSV851AICT

Description
1.3MHz Op-Amp, 5.5V, 130uA, SOT-23-6, 1Ch Product overview: TSV851AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV851AICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3MHz Op-Amp, 5.5V, 130uA, SOT-23-6, 1Ch Product overview: TSV851AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV851AICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3MHz 5.5V 130uA SOT-23 Operational Amplifier IC - 687-TSV851AICT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3MHz 5.5V 130uA SOT-23 Operational Amplifier IC
687-TSV851AICT
1.3MHz 5.5V 130uA SOT-23 Operational Amplifier IC 687-TSV851AICT
1.3MHz Op-Amp, 5.5V, 130uA, SOT-23-6, 1Ch Product overview: TSV851AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV851AICT can be used for catalog matching and distributor lookup.

1.3MHz Op-Amp, 5.5V, 130uA, SOT-23-6, 1Ch Product overview: TSV851AICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 130uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 130uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV851AICT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV851AICT - 805437-TSV851AICT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV851AICT
805437-TSV851AICT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV851AICT 805437-TSV851AICT
Manufacturer: STMicroelectronics Win Source Part Number: 805437-TSV851AICT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 27nA Voltage - Input Offset: 800μV Current - Supply: 130μA Current - Output / Channel: 70mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TSV851

Manufacturer: STMicroelectronics
Win Source Part Number: 805437-TSV851AICT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 27nA
Voltage - Input Offset: 800μV
Current - Supply: 130μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TSV851

Buy Now
Instrumentation, Op Amps, Buffer Amps - 497-12098-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12098-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12098-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12098-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12098-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12098-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12098-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12098-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12098-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV851AICT
Operational Amplifiers - Op Amps TSV851AICT
Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz

Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV851AICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV851AICT
Integrated Circuits (ICs) - Linear - Amplifiers TSV851AICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV851AICT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV851AICT
Instrumentation, OP Amps, Buffer Amps TSV851AICT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV851AICT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV851AICT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV851AICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV851AICT 805437-TSV851AICT 497-12098-1-ND TSV851AICT TSV851AICT TSV851AICT TSV851AICT
Product Name 1.3MHz 5.5V 130uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV851AICT Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521JD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
Precision Micropower CMOS Operational Amplifier - ALD1731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers