General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (1.2x1.3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (1.2x1.3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (1.2x1.3)
Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=880kHz, single with standby Product overview: TSV630IQ1T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60uA, 880kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 60uA, 880kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV630IQ1T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260497-TSV630IQ1T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34V/µs
Gain Bandwidth Product: 880 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 60µA
Current - Output / Channel: 74 mA
Package / Case: 6-XFDFN
Supplier Device Package: 6-DFN (1.2x1.3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-17045-6,497-1704
Base Product Number: TSV630
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
TSV630 - Micro-Power CMOS Op Amplifier with Stdby
IC OPAMP GP 1 CIRCUIT 6DFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (1.2x1.3)
IC OPAMP GP 1 CIRCUIT 6DFN
Operational Amplifiers - Op Amps Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=880kHz, single with standby
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-17045-2-ND | 687-TSV630IQ1T | 1260497-TSV630IQ1T | TSV630IQ1T | TSV630IQ1T | TSV630IQ1T | TSV630IQ1T | TSV630IQ1T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5V 60uA 880kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||||
| Slew Rate | 0.3400 V/µs | 0.3400 V/µs | 0.3400 V/µs | 3.40E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 6-XFDFN | 6-XFDFN | DFN5 | 6-XFDFN | Surface Mount |