CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
4-Ch CMOS Op-Amp, Nanopower, 9kHz BW, Rail-to-Rail, QFN Product overview: TSU104IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU104IQ4T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 118172-TSU104IQ4T
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 650nA
Channel Output Current: 11mA
Gain Bandwidth Product (GBP): 9kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 16QFN
Operational Amplifiers - Op Amps Nanopower 5V CMOS op-amp
Operational Amplifier, QUAD, 9 kHz, 4, 3 V/ms, 1.5V to 5.5V, QFN, 16 RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
IC CMOS 4 CIRCUIT 16QFN
IC CMOS 4 CIRCUIT 16QFN
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14091-2-ND | 7926123 | 7926123P | 687-TSU104IQ4T | 118172-TSU104IQ4T | TSU104IQ4T | TSU104IQ4T | 41Y2305 | TSU104IQ4T | TSU104IQ4T | TSU104IQ4T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | 9kHz QFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU104IQ4T | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Quad, 9 Khz, 4, 3 V/ms, 1.5V To 5.5V, Qfn, 16 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | |||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | 16-VFQFN Exposed Pad | Qfn | QFN | Tape and Reel | 16-QFN (3x3) | 16-VFQFN Exposed Pad | Surface Mount | Surface Mount |