STMicroelectronics, Inc. 8MHz 5.5V SOT-23 Operational Amplifier IC TSV911ILT

Description
8MHz Rail-to-Rail Op-Amp, Single, 5.5V, SOT-23 Product overview: TSV911ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV911ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8MHz Rail-to-Rail Op-Amp, Single, 5.5V, SOT-23 Product overview: TSV911ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV911ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8MHz 5.5V SOT-23 Operational Amplifier IC
687-TSV911ILT
8MHz 5.5V SOT-23 Operational Amplifier IC 687-TSV911ILT
8MHz Rail-to-Rail Op-Amp, Single, 5.5V, SOT-23 Product overview: TSV911ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV911ILT can be used for catalog matching and distributor lookup.

8MHz Rail-to-Rail Op-Amp, Single, 5.5V, SOT-23 Product overview: TSV911ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV911ILT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911ILT - 035411-TSV911ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911ILT
035411-TSV911ILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911ILT 035411-TSV911ILT
Manufacturer: STMicroelectronics Win Source Part Number: 035411-TSV911ILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 820μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): AD8603AUJZ-REEL7; TSZ121ILT; TSV991AILT; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035411-TSV911ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): AD8603AUJZ-REEL7; TSZ121ILT; TSV991AILT;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6000-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6000-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6000-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6000-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6000-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6000-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6000-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6000-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6000-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amps - 179092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
179092
Op Amps 179092
STMicroelectronics TSV911ILT

STMicroelectronics TSV911ILT

Supplier's Site
Op Amps - 179092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
179092P
Op Amps 179092P
Op-Amp, 1 ch, Low Power, ROR, TSV911ILT

Op-Amp, 1 ch, Low Power, ROR, TSV911ILT

Supplier's Site
Op Amps - 1685727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1685727
Op Amps 1685727
STMicroelectronics TSV911ILT

STMicroelectronics TSV911ILT

Supplier's Site
 - TSV911ILT - Rochester Electronics
Newburyport, MA, United States
Wide-bandwidth (8 MHz) rail-to-rail input/output 5 V CMOS single operational amplifier

Wide-bandwidth (8 MHz) rail-to-rail input/output 5 V CMOS single operational amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV911ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV911ILT
Instrumentation, OP Amps, Buffer Amps TSV911ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV911ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV911ILT
Instrumentation, OP Amps, Buffer Amps TSV911ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TSV911ILT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TSV911ILT
Operational Amplifier/Comparator >> Operational Amplifier TSV911ILT
1pA Single 8MHz SOT-23-5 Operational Amplifier ROHS

1pA Single 8MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV911ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV911ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV911ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV911ILT
Integrated Circuits (ICs) - Linear - Amplifiers TSV911ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV911ILT
Operational Amplifiers - Op Amps TSV911ILT
Operational Amplifiers - Op Amps Rail-to-Rail 8MHz

Operational Amplifiers - Op Amps Rail-to-Rail 8MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV911ILT 035411-TSV911ILT 497-6000-2-ND 179092 179092P TSV911ILT TSV911ILT TSV911ILT TSV911ILT TSV911ILT TSV911ILT TSV911ILT
Product Name 8MHz 5.5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911ILT Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 3 to 5 volts 2.5 volts 2.5 volts
Slew Rate 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.50E-6 V/µs
Bandwidth 8 MHz 8 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data