Very low noise suitable for audio applications (4.5nV/sqrtHz)
4-Ch Op Amp, 15MHz GBW, 7V/µs SR, SO, 2.5-15V, 80dB CMRR Product overview: TS524IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 7V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 7V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS524IDT can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit 14-SO
Audio Amplifier 4 Circuit 14-SO
Audio Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 035145-TS524IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 950μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
OPAMP, 15MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 4 CIRCUIT 14SO
Audio Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad Prec Low-Noise
IC AUDIO 4 CIRCUIT 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS524IDT | 687-TS524IDT | 497-8120-6-ND | 8773065 | 8773065P | 035145-TS524IDT | 07AH7224 | TS524IDT | TS524IDT | TS524IDT | TS524IDT |
| Product Name | 15MHz 7V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS524IDT | Opamp, 15Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC14 | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Supply Voltage (VS) | 15 volts | 5 to 30 volts | 5 volts | ||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs |