Manufacturer: STMicroelectronics
Win Source Part Number: 054171-TSV611ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Family Name: TSV611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 10.5μA
Channel Output Current: 63mA
Gain Bandwidth Product (GBP): 120kHz
Alternative Parts (Cross-Reference): MAX4484AUK-T; MAX4484AUK; MAX4470EUK;
Introduction Date: May 28, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
120kHz CMOS Op-Amp, 5V, Rail-to-Rail, 10uA, SOT-23 Product overview: TSV611ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 5V, 10uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 5V, 10uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV611ILT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps 800 uV 1.5 to 5.5 V 120 kHz 10 uA 1pA
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054171-TSV611ILT | 687-TSV611ILT | 497-10350-6-ND | TSV611ILT | TSV611ILT | TSV611ILT | TSV611ILT | TSV611ILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV611ILT | 120kHz 5V 10uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | ||||
| Source Current (IS) | 0.0105 milliamps | 0.0105 milliamps | 0.0105 milliamps | 0.0105 milliamps | ||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.1200 MHz | 0.1200 MHz | 0.1200 MHz |