Manufacturer: STMicroelectronics
Win Source Part Number: 1064776-TSM102AID
Packaging: Tube/Rail
Type: Amplifier, Comparator, Reference
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Alternative Parts (Cross-Reference): TSM102IDR; TSM102AIDT; TSM102AID; TSM102ID;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Amplifier, Comparator, Reference IC Power Management 16-SO
IC AMP COMP REF 16SO
IC AMP COMP REF 16SO
Special Purpose Amplifiers Voltage/Current Cont
Amplifier, Comparator, Reference IC Power Management 16-SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1064776-TSM102AID | 497-16227-5-ND | TSM102AID | TSM102AID | TSM102AID | TSM102AID |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - TSM102AID | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Package Type | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |