STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TS921ID

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-19714-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-19714-ND
Instrumentation, Op Amps, Buffer Amps 497-19714-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 4MHz 80mA 12V Operational Amplifier IC
687-TS921ID
SMD 4MHz 80mA 12V Operational Amplifier IC 687-TS921ID
1ch Op Amp, 4MHz BW, 80mA Out, 2.7-12V, SO, Surface Mount Product overview: TS921ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4MHz, 80mA, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 4MHz, 80mA, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS921ID can be used for catalog matching and distributor lookup.

1ch Op Amp, 4MHz BW, 80mA Out, 2.7-12V, SO, Surface Mount Product overview: TS921ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4MHz, 80mA, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 4MHz, 80mA, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS921ID can be used for catalog matching and distributor lookup.

Supplier's Site
Op Amps - 8091326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8091326
Op Amps 8091326
STMicroelectronics TS921ID

STMicroelectronics TS921ID

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS921ID - 716827-TS921ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS921ID
716827-TS921ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS921ID 716827-TS921ID
Manufacturer: STMicroelectronics Win Source Part Number: 716827-TS921ID Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 1.3V/μs Gain Bandwidth Product: 4MHz Current - Input Bias: 15nA Voltage - Input Offset: 3mV Current - Output / Channel: 80mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LMC6041AIMX/NOPB; TS951ID; TS951IDT; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: TS921 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 12V

Manufacturer: STMicroelectronics
Win Source Part Number: 716827-TS921ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 1.3V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LMC6041AIMX/NOPB; TS951ID; TS951IDT;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TS921
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS921ID
Operational Amplifiers - Op Amps TS921ID
Operational Amplifiers - Op Amps Single Rail-to-Rail

Operational Amplifiers - Op Amps Single Rail-to-Rail

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS921ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS921ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS921ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics - 26M4478 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics
26M4478
Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics 26M4478
OPAMP, 4MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 4MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Amplifier IC - 38973386 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
38973386
Linear Amplifier IC 38973386
OPAMP, 4MHZ, -40 TO 85DEG C; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:1.3V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 12V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPAMP, 4MHZ, -40 TO 85DEG C; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:1.3V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 12V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS921ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS921ID
Instrumentation, OP Amps, Buffer Amps TS921ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS921ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS921ID
Integrated Circuits (ICs) - Linear - Amplifiers TS921ID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS921ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS921ID
Instrumentation, OP Amps, Buffer Amps TS921ID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-19714-ND 687-TS921ID 8091326 716827-TS921ID TS921ID TS921ID 26M4478 38973386 TS921ID TS921ID TS921ID
Product Name Instrumentation, Op Amps, Buffer Amps SMD 4MHz 80mA 12V Operational Amplifier IC Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS921ID Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out Single-Supply
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps 1 milliamps
Slew Rate 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs 1.3 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; Soic Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2444521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details