General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
OPAMP, 22MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:22MHz; Slew Rate:12V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-18371-2-ND | TSB7192IST | 99AC0674 | TSB7192IST | TSB7192IST | TSB7192IST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 22Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| Slew Rate | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |