STMicroelectronics, Inc. 1.4MHz 6V SOT-23 Operational Amplifier IC TSV321RAILT

Description
1.4MHz Op Amp, Rail-to-Rail, SOT-23, 6V Product overview: TSV321RAILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV321RAILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.4MHz Op Amp, Rail-to-Rail, SOT-23, 6V Product overview: TSV321RAILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV321RAILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.4MHz 6V SOT-23 Operational Amplifier IC
687-TSV321RAILT
1.4MHz 6V SOT-23 Operational Amplifier IC 687-TSV321RAILT
1.4MHz Op Amp, Rail-to-Rail, SOT-23, 6V Product overview: TSV321RAILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV321RAILT can be used for catalog matching and distributor lookup.

1.4MHz Op Amp, Rail-to-Rail, SOT-23, 6V Product overview: TSV321RAILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV321RAILT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-7687-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7687-2-ND
Instrumentation, Op Amps, Buffer Amps 497-7687-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-7687-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7687-1-ND
Instrumentation, Op Amps, Buffer Amps 497-7687-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-7687-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-7687-6-ND
Instrumentation, Op Amps, Buffer Amps 497-7687-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
 - TSV321RAILT - Rochester Electronics
Newburyport, MA, United States
General purpose low voltage rail to rail input/output op-amp

General purpose low voltage rail to rail input/output op-amp

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV321RAILT - 035366-TSV321RAILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV321RAILT
035366-TSV321RAILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV321RAILT 035366-TSV321RAILT
Manufacturer: STMicroelectronics Win Source Part Number: 035366-TSV321RAILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 6 V Operating Supply Current: 500μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): MCP6061T-E/OT; TS1851ILT; LMV321RIYLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035366-TSV321RAILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 500μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): MCP6061T-E/OT; TS1851ILT; LMV321RIYLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV321RAILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV321RAILT
Integrated Circuits (ICs) - Linear - Amplifiers TSV321RAILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV321RAILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV321RAILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV321RAILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV321RAILT
Operational Amplifiers - Op Amps TSV321RAILT
Operational Amplifiers - Op Amps Gen purpose input output Lo pwr

Operational Amplifiers - Op Amps Gen purpose input output Lo pwr

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV321RAILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV321RAILT
Instrumentation, OP Amps, Buffer Amps TSV321RAILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
IC OPAMP GP 1.4MHZ RRO SOT23-5 - 761-TSV321RAILT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.4MHZ RRO SOT23-5
761-TSV321RAILT
IC OPAMP GP 1.4MHZ RRO SOT23-5 761-TSV321RAILT
IC OPAMP GP 1.4MHZ RRO SOT23-5

IC OPAMP GP 1.4MHZ RRO SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV321RAILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV321RAILT
Instrumentation, OP Amps, Buffer Amps TSV321RAILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op-Amp, 1.4Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics - 45AC7864 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.4Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics
45AC7864
Op-Amp, 1.4Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics 45AC7864
OP-AMP, 1.4MHZ, 0.6V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.6V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 1.4MHZ, 0.6V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.6V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TSV321RAILT 497-7687-2-ND TSV321RAILT 035366-TSV321RAILT TSV321RAILT TSV321RAILT TSV321RAILT TSV321RAILT 761-TSV321RAILT TSV321RAILT 45AC7864
Product Name 1.4MHz 6V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV321RAILT Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1.4MHZ RRO SOT23-5 Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.4Mhz, 0.6V/us, Sot-23-5; No. Of Amplifiers Stmicroelectronics
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 6 volts 2.5 to 6 volts 2.5 volts 2.5 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs 0.6000 V/µs
Bandwidth 1.4 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data