Manufacturer: STMicroelectronics
Win Source Part Number: 712719-TS419IST
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit Protection, Standby
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TS419
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Max Output Power x Channels at Load: 367mW x 1 at 16Ohm
TS419 - Audio ICs-AUDIO AMPLIFIERS
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
367mW Mono Audio Amp, 5.5V, 1.1MHz, MSOP, SMT Product overview: TS419IST from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 367mW, 5.5V, 1.1MHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 367mW, 5.5V, 1.1MHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS419IST can be used for catalog matching and distributor lookup.
IC AMP AB MONO 367MW 8MINISO
IC AMP AB MONO 367MW 8MINISO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
AUDIO POWER AMP, AB, -40 TO 85DEG C ROHS COMPLIANT: YES
Audio Amplifiers 360mW Mono Amplifier
IC AMP AB MONO 367MW 8MINISO
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 712719-TS419IST | TS419IST | 497-4448-2-ND | 742-TS419IST | TS419IST | TS419IST | TS419IST | 69AH3078 | TS419IST | TS419IST |
| Product Name | Linear - Linear - Amplifiers - Audio - TS419IST | Audio Amplifiers | 367mW 5.5V 1.1MHz MSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Power Amp, Ab, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||||
| Output Power | 0.3670 watts | 0.3670 watts | 0.3670 watts | 0.3670 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||||
| Standards | RoHS |