Manufacturer: STMicroelectronics
Win Source Part Number: 104472-TSV855AIPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quad Op Amp, 1.3MHz GBP, 5.5V, 130uA, TSSOP Product overview: TSV855AIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5.5V, 130uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV855AIPT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 104472-TSV855AIPT | 687-TSV855AIPT | 497-12988-2-ND | TSV855AIPT | TSV855AIPT | TSV855AIPT | TSV855AIPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV855AIPT | Quad 1.3MHz 5.5V 130uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | |||
| VOS | 0.8000 millivolts | 0.8000 millivolts | |||||
| IBIAS | 0.0270 µA | 0.0270 µA | |||||
| GBW | 1.3 MHz | 1.3 MHz |