STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS922AIYPT

Description
Win Source Part Number: 1101361-TS922AIYPT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3V/µs Gain Bandwidth Product: 4 MHz Current - Input Bias: 15 nA Voltage - Input Offset: 900 µV Current - Supply: 2mA Current - Output / Channel: 80 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV2462AQPWRG4Q1; TS922AIPT; TS922IPT; TS922IYPT; TLV2442AIPW; TLV2442AIPWR; TLV2442AQPW; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-10256-2,497-1025 6-1,497-10256-6 Base Product Number: TS922 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12 V
Request a Quote Datasheet
Description
Win Source Part Number: 1101361-TS922AIYPT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3V/µs Gain Bandwidth Product: 4 MHz Current - Input Bias: 15 nA Voltage - Input Offset: 900 µV Current - Supply: 2mA Current - Output / Channel: 80 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV2462AQPWRG4Q1; TS922AIPT; TS922IPT; TS922IYPT; TLV2442AIPW; TLV2442AIPWR; TLV2442AQPW; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-10256-2,497-1025 6-1,497-10256-6 Base Product Number: TS922 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1101361-TS922AIYPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1101361-TS922AIYPT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1101361-TS922AIYPT
Win Source Part Number: 1101361-TS922AIYPT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3V/µs Gain Bandwidth Product: 4 MHz Current - Input Bias: 15 nA Voltage - Input Offset: 900 µV Current - Supply: 2mA Current - Output / Channel: 80 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLV2462AQPWRG4Q1; TS922AIPT; TS922IPT; TS922IYPT; TLV2442AIPW; TLV2442AIPWR; TLV2442AQPW; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-10256-2,497-1025 6-1,497-10256-6 Base Product Number: TS922 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12 V

Win Source Part Number: 1101361-TS922AIYPT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 900 µV
Current - Supply: 2mA
Current - Output / Channel: 80 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV2462AQPWRG4Q1; TS922AIPT; TS922IPT; TS922IYPT; TLV2442AIPW; TLV2442AIPWR; TLV2442AQPW;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-10256-2,497-10256-1,497-10256-6
Base Product Number: TS922
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Singapore, Singapore
Dual 4MHz 1.3V TSSOP Operational Amplifier IC
687-TS922AIYPT
Dual 4MHz 1.3V TSSOP Operational Amplifier IC 687-TS922AIYPT
2Ch Op Amp, 4MHz GBW, 1.3V/µs SR, BICMOS, TSSOP Product overview: TS922AIYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 1.3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 1.3V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922AIYPT can be used for catalog matching and distributor lookup.

2Ch Op Amp, 4MHz GBW, 1.3V/µs SR, BICMOS, TSSOP Product overview: TS922AIYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 1.3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 1.3V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922AIYPT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-10256-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10256-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10256-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10256-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10256-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10256-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10256-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10256-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10256-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
 - TS922AIYPT - Rochester Electronics
Newburyport, MA, United States
TS922 - Rail-to-rail, high output current, dual operational amplifier

TS922 - Rail-to-rail, high output current, dual operational amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS922AIYPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS922AIYPT
Integrated Circuits (ICs) - Linear - Amplifiers TS922AIYPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS922AIYPT
Operational Amplifiers - Op Amps TS922AIYPT
Operational Amplifiers - Op Amps RR dual BiCMOS 3 to 5V 9nV 80mA

Operational Amplifiers - Op Amps RR dual BiCMOS 3 to 5V 9nV 80mA

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922AIYPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS922AIYPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS922AIYPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS922AIYPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS922AIYPT
Instrumentation, OP Amps, Buffer Amps TS922AIYPT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS922AIYPT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS922AIYPT
Instrumentation, OP Amps, Buffer Amps TS922AIYPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1101361-TS922AIYPT 687-TS922AIYPT 497-10256-6-ND TS922AIYPT TS922AIYPT TS922AIYPT TS922AIYPT TS922AIYPT TS922AIYPT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 4MHz 1.3V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps 2 milliamps
VOS 0.9000 millivolts 0.9000 millivolts 0.9000 millivolts
IBIAS 0.0150 µA 0.0150 µA 0.0150 µA
GBW 4 MHz 4 MHz 4 MHz
Slew Rate 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs 1.3 V/µs 1.3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6678LQ - Lingto Electronic Limited
Specs
Source Current (IS) 33 milliamps
Bandwidth 50 MHz
View Details
Op Amps - 1904819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details