STMicroelectronics, Inc. Dual 1.3MHz 5V 130uA Operational Amplifier IC TSV852IQ2T

Description
Dual Op Amp, 1.3MHz GBW, 5V, 130uA, DFN, SM Product overview: TSV852IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5V, 130uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV852IQ2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.3MHz GBW, 5V, 130uA, DFN, SM Product overview: TSV852IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5V, 130uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV852IQ2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.3MHz 5V 130uA Operational Amplifier IC - 687-TSV852IQ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.3MHz 5V 130uA Operational Amplifier IC
687-TSV852IQ2T
Dual 1.3MHz 5V 130uA Operational Amplifier IC 687-TSV852IQ2T
Dual Op Amp, 1.3MHz GBW, 5V, 130uA, DFN, SM Product overview: TSV852IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5V, 130uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV852IQ2T can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.3MHz GBW, 5V, 130uA, DFN, SM Product overview: TSV852IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5V, 130uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV852IQ2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12923-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12923-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12923-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12923-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12923-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12923-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12923-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12923-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12923-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV852IQ2T - 104790-TSV852IQ2T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV852IQ2T
104790-TSV852IQ2T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV852IQ2T 104790-TSV852IQ2T
Manufacturer: STMicroelectronics Win Source Part Number: 104790-TSV852IQ2T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 27nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 130μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 104790-TSV852IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV852IQ2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV852IQ2T
Integrated Circuits (ICs) - Linear - Amplifiers TSV852IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV852IQ2T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV852IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV852IQ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV852IQ2T
Instrumentation, OP Amps, Buffer Amps TSV852IQ2T
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV852IQ2T
Operational Amplifiers - Op Amps TSV852IQ2T
Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v

Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV852IQ2T 497-12923-1-ND 104790-TSV852IQ2T TSV852IQ2T TSV852IQ2T TSV852IQ2T TSV852IQ2T
Product Name Dual 1.3MHz 5V 130uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV852IQ2T Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details