TS883 - Amplifiers and Comparators-AMPLI
RAIL-TO-RAIL 0.9V NANOPOWER, OPE
Analog Comparators MSOP/TSSOP 8 BODY3.00 PITCH0.65
Comparator General Purpose Open-Drain, Rail-to-Rail 8-MiniSO
COMPARATOR, 21US, -40 TO 125DEG C ROHS COMPLIANT: YES
| Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TS883IST | TS883IST | TS883IST | TS883IST | 69AH3082 |
| Product Name | Linear - Comparators | Analog Comparators | Comparators | Comparator, 21Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Standards | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Life Cycle Stage | Active | ||||
| CMRR | 78 dB | 78 dB |