STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSU101RILT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-13804-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13804-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13804-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13804-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13804-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13804-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13804-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13804-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13804-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RILT - 119460-TSU101RILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RILT
119460-TSU101RILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RILT 119460-TSU101RILT
Manufacturer: STMicroelectronics Win Source Part Number: 119460-TSU101RILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.003 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 650nA Channel Output Current: 11mA Gain Bandwidth Product (GBP): 9kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 119460-TSU101RILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 650nA
Channel Output Current: 11mA
Gain Bandwidth Product (GBP): 9kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 9kHz SOT-23 Operational Amplifier IC
687-TSU101RILT
5V 9kHz SOT-23 Operational Amplifier IC 687-TSU101RILT
5V Rail-to-Rail Op-Amp, 9kHz BW, 580nA, CMOS, SOT-23 Product overview: TSU101RILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 9kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101RILT can be used for catalog matching and distributor lookup.

5V Rail-to-Rail Op-Amp, 9kHz BW, 580nA, CMOS, SOT-23 Product overview: TSU101RILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 9kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101RILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TSU101RILT - Rochester Electronics
Newburyport, MA, United States
Nanopower (580nA) rail-to-rail I/O 5V CMOS Op-Amp

Nanopower (580nA) rail-to-rail I/O 5V CMOS Op-Amp

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSU101RILT
Operational Amplifiers - Op Amps TSU101RILT
Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp

Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp

Buy Now Datasheet
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 41Y2301 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics
41Y2301
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics 41Y2301
Operational Amplifier, Single, 9 kHz, 1, 3 V/ms, 1.5V to 5.5V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 9 kHz, 1, 3 V/ms, 1.5V to 5.5V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSU101RILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSU101RILT
Integrated Circuits (ICs) - Linear - Amplifiers TSU101RILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSU101RILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSU101RILT
Instrumentation, OP Amps, Buffer Amps TSU101RILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSU101RILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSU101RILT
Instrumentation, OP Amps, Buffer Amps TSU101RILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSU101RILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSU101RILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-13804-1-ND 119460-TSU101RILT 687-TSU101RILT TSU101RILT TSU101RILT 41Y2301 TSU101RILT TSU101RILT TSU101RILT TSU101RILT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RILT 5V 9kHz SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 6.50E-4 milliamps 6.50E-4 milliamps 6.50E-4 milliamps 6.50E-4 milliamps
Slew Rate 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 3.00E-9 V/µs 0.0030 V/µs 0.0030 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape and Reel SOT; SOT23; SOT-23 Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088101MPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2000 milliamps
View Details
Op Amps - 2448603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details