Manufacturer: STMicroelectronics
Win Source Part Number: 1274897-TSV631AILT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 74mA
SR - Slew Rate: 0.34 V/μs
GBP - Gain Bandwidth Product: 880kHz
Dual Supply Voltage (±): 1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4470EUK+T; BU7291SG; BU7265G; TSV631AILT;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
CMOS Op-Amp, 880kHz, 60uA, 5.5V, SOT-23, 1-Ch Product overview: TSV631AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 880kHz, 60uA, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 880kHz, 60uA, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV631AILT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 60uA 880KHz Input/Output Amp.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 880 kHz, 1, 0.34 V/ s, 1.5V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1274897-TSV631AILT | 687-TSV631AILT | 497-8542-1-ND | TSV631AILT | TSV631AILT | TSV631AILT | TSV631AILT | TSV631AILT | 26R3037 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV631AILT | 880kHz 60uA 5.5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 880 Khz, 1, 0.34 V/ S, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics |
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.8800 MHz | 0.8800 MHz | 0.8800 MHz | ||||||
| Slew Rate | 0.3400 V/µs | 0.3400 V/µs | 0.3400 V/µs | 3.40E-7 V/µs | 0.3400 V/µs | 0.3400 V/µs |