Manufacturer: STMicroelectronics
Win Source Part Number: 035044-TS3702IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 82dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Comparator, 2 Func, 6500uV Offset-Max, 1500ns Response Time, CMOS, PDSO8
Dual Comparator, ±8V/16V, 2-Ch, 1.5µs, SOIC Product overview: TS3702IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3702IDT can be used for catalog matching and distributor lookup.
TS3702IDT,Voltage comparator,dual,SO8 N
TS3702IDT,Voltage comparator,dual,SO8 N
TS3702IDT,Voltage comparator,dual,SO8 N
IC, COMPARATOR, DUAL, MICROPOWER
Analogue Comparator, Dual, CMOS, 2, 1.5 s, 2.7V to 16V, SOIC, 8 RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull 8-SOIC
IC COMP MICROPWR DUAL V 8 SOIC
Analog Comparators Micropower Dual Volt
5mV 1pA SO-8 Comparators ROHS
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 035044-TS3702IDT | TS3702IDT | 692-TS3702IDT | 7959003P | 7959003 | 761-TS3702IDT | 45Y8742 | TS3702IDT | TS3702IDT | TS3702IDT | TS3702IDT |
| Product Name | Linear - Linear - Comparators - TS3702IDT | Dual 8V 16V SOIC Linear Comparator IC | Comparators | Comparators | IC, COMPARATOR, DUAL, MICROPOWER | Analogue Comparator, Dual, Cmos, 2, 1.5 S, 2.7V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Comparators | Linear - Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 3 volts | 2.7 to 16 volts | |||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||||||
| CMRR | 82 dB | 82 to ? dB | 82 dB | 82 dB | 82 dB | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | CMOS; CMOS, Push-Pull | CMOS; Push Pull, CMOS | CMOS; Cmos, push-pull | CMOS; CMOS, Push-Pull |